Thomas & Betts Corporation Standard Wall Plate SSK12

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH BRUSHED FINISH; (2) HORIZONTAL OPENING CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, D
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH BRUSHED FINISH; (2) HORIZONTAL OPENING CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSK12 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSK12
Standard Wall Plate SSK12
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH BRUSHED FINISH; (2) HORIZONTAL OPENING CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, D

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH BRUSHED FINISH; (2) HORIZONTAL OPENING CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, D

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSK12
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products