Thomas & Betts Corporation Standard Wall Plate SSJ7

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIR
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSJ7 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSJ7
Standard Wall Plate SSJ7
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIR

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSJ7
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3023 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SB8-BZ - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Brass
View Details