Thomas & Betts Corporation Standard Wall Plate SS771-LA

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PRO
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS771-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS771-LA
Standard Wall Plate SS771-LA
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PRO

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PRO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS771-LA
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - SP4-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details