Thomas & Betts Corporation Standard Wall Plate SS73-I

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESS
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS73-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS73-I
Standard Wall Plate SS73-I
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESS

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESS

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS73-I
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details