Thomas & Betts Corporation Standard Wall Plate SS602

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS602 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS602
Standard Wall Plate SS602
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS602
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Medium Size Glossy Finish - 3061M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP83-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Three
Material Plastic
View Details