Thomas & Betts Corporation Standard Wall Plate SS601-W

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; WHITE COLOR; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; WHITE COLOR; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS601-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS601-W
Standard Wall Plate SS601-W
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; WHITE COLOR; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; WHITE COLOR; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS601-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products