Thomas & Betts Corporation Standard Wall Plate SS268

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) DECORATOR CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) DECORATOR CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS268 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS268
Standard Wall Plate SS268
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) DECORATOR CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) DECORATOR CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS268
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 12SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details