Thomas & Betts Corporation Standard Wall Plate SS267-I

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS267-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS267-I
Standard Wall Plate SS267-I
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS267-I
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
QUICKPORT CAT5E GIGAMAX JACK GRAY - LE-5G108-RG5 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details