Thomas & Betts Corporation Standard Wall Plate SS17

Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI
Datasheet
Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS17 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS17
Standard Wall Plate SS17
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS17
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang Duplex Wall Plates, Metal Medium Size Textured Finish - 21MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details