ABB AB Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb SRN7525X

Description
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb - 77Y7802 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb
77Y7802
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb 77Y7802
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y7802
Product Name Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb
Length 27.56 inch (700 mm)
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers