Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ABB AB
SRN5425K SR2-SRN5425K -- WALL BOXES
ABB AB
Wall Boxes
SRN5425K SR2-SRN5425K
Description
SR2 stacked enclosure,500x400x25 0mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SR2 stacked enclosure,500x400x25 0mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7685689
Wall Boxes
7685689
SR2 stacked enclosure,500x400x25 0mm
SR2 stacked enclosure,500x400x25
0mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
7685689
Product Name
Wall Boxes
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.84 inch (250 mm)
Material
Steel; Steel
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
TK Series Enclosures
130-509
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
3
suppliers
BARTEC
EJB enclosure
flameproof ex d iib h2 enclosures ejb
Specs
Material
Aluminum; Steel - Stainless
NEMA Rating
NEMA Enclosures
Features
Hinged Cover; Flame Retardant
View Details
AirClean Systems
Type B Enclosure
PowderSafe AC740C
Specs
Shape
Rectangular
Length
33 inch (838 mm)
Width
48 inch (1219 mm)
View Details
WAGO
Sensor Interface Junction Blocks
757-185/100-000
View Details