Thomas & Betts Corporation Standard Wall Plate SPO1-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO1-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPO1-I
Standard Wall Plate SPO1-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPO1-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 21SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details