0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SPJ7-W |
| Product Name | Standard Wall Plate |
| Material | Plastic |