Thomas & Betts Corporation Standard Wall Plate SPJ4-LA

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ4-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ4-LA
Standard Wall Plate SPJ4-LA
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ4-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details