Thomas & Betts Corporation Standard Wall Plate SPJ3-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ3-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ3-W
Standard Wall Plate SPJ3-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ3-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3131H - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details