Thomas & Betts Corporation Standard Wall Plate SPJ1426-I

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION CO
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ1426-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ1426-I
Standard Wall Plate SPJ1426-I
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION CO

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION CO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ1426-I
Product Name Standard Wall Plate
Type Blank Wall Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Switch Wallplates - 80509-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Thermoset
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details