Thomas & Betts Corporation Standard Wall Plate SPJ138-I

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE BOX MOUNT; APPLICAT
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE BOX MOUNT; APPLICAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ138-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ138-I
Standard Wall Plate SPJ138-I
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE BOX MOUNT; APPLICAT

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE BOX MOUNT; APPLICAT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ138-I
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3023M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details