Thomas & Betts Corporation Standard Wall Plate SPJ126-LA

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT;
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ126-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ126-LA
Standard Wall Plate SPJ126-LA
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT;

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ126-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP182 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details