Thomas & Betts Corporation Standard Wall Plate SPJ11-I

Description
COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI
Datasheet
Description
COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ11-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ11-I
Standard Wall Plate SPJ11-I
COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI

COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ11-I
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3052U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details