0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SP26-BK |
| Product Name | Standard Wall Plate |
| Type | Decorator |