ABB AB Conduit Connector, Straight, Brass, 20Mm Rohs Compliant Abb - Adaptaflex SP20/M20/B

Description
CONDUIT CONNECTOR, STRAIGHT, BRASS, 20MM ROHS COMPLIANT: YES
Description
CONDUIT CONNECTOR, STRAIGHT, BRASS, 20MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Conduit Connector, Straight, Brass, 20mm is a nickel-plated brass fitting designed for use with conduit systems. It features a swivel external thread with a nominal conduit size of 20 millimeters and a metric thread size of M20. This product is suitable for insertion into threaded entries or knockouts to connect conduit, making it versatile for various installation applications. Weighing 0.134 lb (60.771 g), it is packaged in units of 10, with additional bulk packaging options available. The product is compliant with RoHS regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Conduit Connector, Straight, Brass, 20mm is a nickel-plated brass fitting designed for use with conduit systems. It features a swivel external thread with a nominal conduit size of 20 millimeters and a metric thread size of M20. This product is suitable for insertion into threaded entries or knockouts to connect conduit, making it versatile for various installation applications. Weighing 0.134 lb (60.771 g), it is packaged in units of 10, with additional bulk packaging options available. The product is compliant with RoHS regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Straight, Brass, 20Mm Rohs Compliant Abb - Adaptaflex - 76AH6010 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Straight, Brass, 20Mm Rohs Compliant Abb - Adaptaflex
76AH6010
Conduit Connector, Straight, Brass, 20Mm Rohs Compliant Abb - Adaptaflex 76AH6010
CONDUIT CONNECTOR, STRAIGHT, BRASS, 20MM ROHS COMPLIANT: YES

CONDUIT CONNECTOR, STRAIGHT, BRASS, 20MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76AH6010
Product Name Conduit Connector, Straight, Brass, 20Mm Rohs Compliant Abb - Adaptaflex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2703-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X221C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details