COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SP126-W |
| Product Name | Standard Wall Plate |
| Type | Toggle Switch Plate; Decorator |