Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094597-SMS394-9-5
Color: White
Connector Type: Wire
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SMS394-9-5SMS 394-9-5;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094597-SMS394-9-5 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMS394-9-5 |