Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ABB AB
SMR196-9-N -- WIRE MARKER WH ABB - THOMAS & BETTS
ABB AB
Wire Marker Wh Abb - Thomas & Betts
SMR196-9-N
Description
WIRE MARKER WH:N(RL/1000)AWG16-1 0
Newark, An Avnet Company
Done
Description
WIRE MARKER WH:N(RL/1000)AWG16-1 0
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Wh Abb - Thomas & Betts
30T4768
Wire Marker Wh Abb - Thomas & Betts
30T4768
WIRE MARKER WH:N(RL/1000)AWG16-1 0
WIRE MARKER WH:N(RL/1000)AWG16-1
0
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
30T4768
Product Name
Wire Marker Wh Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PCB Connectors
NCS-FL4G-T
Specs
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Schaltbau GmbH
Eddicy HV - High power connectors for DC applications
Specs
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
MPF Products, INC.
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins
A2378-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Anderson Power Products
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High
120BBS-BK
Specs
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3
suppliers