ABB AB Pipe and Coupling SLT28T

Description
CONNECTOR, 3/4" LIQUIDTIGHT, ZINC PLATED STEEL STRAIGHT LIQUIDTIGHT CONDUIT FLEXIBLE . FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, 3/4" LIQUIDTIGHT, ZINC PLATED STEEL STRAIGHT LIQUIDTIGHT CONDUIT FLEXIBLE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 141257538 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
141257538
Pipe and Coupling 141257538
CONNECTOR, 3/4" LIQUIDTIGHT, ZINC PLATED STEEL STRAIGHT LIQUIDTIGHT CONDUIT FLEXIBLE . FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 3/4" LIQUIDTIGHT, ZINC PLATED STEEL STRAIGHT LIQUIDTIGHT CONDUIT FLEXIBLE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 141257538
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
0.1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details