ABB AB 12 A DC-DC Converter IC SL486

Description
6...12 A Switching Regulators Product overview: SL486 from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-SL486 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6...12 A Switching Regulators Product overview: SL486 from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-SL486 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12 A DC-DC Converter IC - 922-SL486 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 A DC-DC Converter IC
922-SL486
12 A DC-DC Converter IC 922-SL486
6...12 A Switching Regulators Product overview: SL486 from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-SL486 can be used for catalog matching and distributor lookup.

6...12 A Switching Regulators Product overview: SL486 from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-SL486 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-SL486
Product Name 12 A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Smd
Input Voltage 3.63 volts
View Details