ABB AB
SKWR9G -- RCPT WT 9W 8P M P ABB - THOMAS & BETTS
ABB AB
Rcpt Wt 9W 8P M P Abb - Thomas & Betts
SKWR9G
Description
RCPT WT 9W 8P M P
Description
RCPT WT 9W 8P M P
Suppliers
Rcpt Wt 9W 8P M P Abb - Thomas & Betts
99H2260
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H2260 |
|
Product Name
|
Rcpt Wt 9W 8P M P Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details