ABB AB Rcpt Wt 8W 7P M P Abb - Thomas & Betts SKWR8G

Description
RCPT WT 8W 7P M P
Description
RCPT WT 8W 7P M P

Suppliers

Company
Product
Description
Supplier Links
Rcpt Wt 8W 7P M P Abb - Thomas & Betts - 99H2259 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Wt 8W 7P M P Abb - Thomas & Betts
99H2259
Rcpt Wt 8W 7P M P Abb - Thomas & Betts 99H2259
RCPT WT 8W 7P M P

RCPT WT 8W 7P M P

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H2259
Product Name Rcpt Wt 8W 7P M P Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers