ABB AB
SKWR10G -- RCPT WT 10W 9P ABB - THOMAS & BETTS
ABB AB
Rcpt Wt 10W 9P Abb - Thomas & Betts
SKWR10G
Description
RCPT WT 10W 9P
Description
RCPT WT 10W 9P
Suppliers
Rcpt Wt 10W 9P Abb - Thomas & Betts
99H2251
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H2251 |
|
Product Name
|
Rcpt Wt 10W 9P Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details