ABB AB
SKWP11G -- PLUG WT 11W 10P 11G ABB - THOMAS & BETTS
ABB AB
Plug Wt 11W 10P 11G Abb - Thomas & Betts
SKWP11G
Description
PLUG WT 11W 10P 11G
Description
PLUG WT 11W 10P 11G
Suppliers
Plug Wt 11W 10P 11G Abb - Thomas & Betts
99H2240
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H2240 |
|
Product Name
|
Plug Wt 11W 10P 11G Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers