ABB AB
SKWC12XG -- CONN WT 12W 11P 2XG ABB - THOMAS & BETTS
ABB AB
Conn Wt 12W 11P 2Xg Abb - Thomas & Betts
SKWC12XG
Description
CONN WT 12W 11P 2XG
Description
CONN WT 12W 11P 2XG
Suppliers
Conn Wt 12W 11P 2Xg Abb - Thomas & Betts
99H2221
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H2221 |
|
Product Name
|
Conn Wt 12W 11P 2Xg Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details