ABB AB
SKP12G -- 20A PLG 11P12W SK 600V ABB - THOMAS & BETTS
ABB AB
20A Plg 11P12W Sk 600V Abb - Thomas & Betts
SKP12G
Description
20A PLG 11P12W SK 600V
Description
20A PLG 11P12W SK 600V
Datasheet
Suppliers
20A Plg 11P12W Sk 600V Abb - Thomas & Betts
99H2185
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H2185 |
|
Product Name
|
20A Plg 11P12W Sk 600V Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details