ABB AB Auxiliary Contact SK4-11

Description
SIGNAL TRIP CONTACT, NO / NC, 690 V, MS450/497. FREE 2 YEAR RADWELL WARRANTY
Description
SIGNAL TRIP CONTACT, NO / NC, 690 V, MS450/497. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 5154860 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
5154860
Auxiliary Contact 5154860
SIGNAL TRIP CONTACT, NO / NC, 690 V, MS450/497. FREE 2 YEAR RADWELL WARRANTY

SIGNAL TRIP CONTACT, NO / NC, 690 V, MS450/497. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5154860
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6532509 - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 204386760 - Radwell International
Specs
Continuous Current 15 amps
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details