ABB AB Bushing SK1-1/2

Description
BUSHING, SK X 1-1/2-KW, BUSHING SIZE SK, 1-1/2 BORE, KEYWAYSIZE 3/8X3/16IN, 3.8750 IN FLANGE OD, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, SK X 1-1/2-KW, BUSHING SIZE SK, 1-1/2 BORE, KEYWAYSIZE 3/8X3/16IN, 3.8750 IN FLANGE OD, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 64500902 - Radwell International
Willingboro, NJ, United States
Bushing
64500902
Bushing 64500902
BUSHING, SK X 1-1/2-KW, BUSHING SIZE SK, 1-1/2 BORE, KEYWAYSIZE 3/8X3/16IN, 3.8750 IN FLANGE OD, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY

BUSHING, SK X 1-1/2-KW, BUSHING SIZE SK, 1-1/2 BORE, KEYWAYSIZE 3/8X3/16IN, 3.8750 IN FLANGE OD, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 64500902
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
DU™ Cylindrical Bushes - Inch Size - 0606 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Plain Bushes - 528326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7874 inch (20.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details