ABB AB Starter SK-432-0183

Description
DIRECT ON LINE STARTER, DEG-10 TYPE, 220V, 50HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECT ON LINE STARTER, DEG-10 TYPE, 220V, 50HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 99982983 - Radwell International
Willingboro, NJ, United States
Starter
99982983
Starter 99982983
DIRECT ON LINE STARTER, DEG-10 TYPE, 220V, 50HZ. FREE 2 YEAR RADWELL WARRANTY

DIRECT ON LINE STARTER, DEG-10 TYPE, 220V, 50HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 99982983
Product Name Starter
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 38234530 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Continuous Current 4.2 amps
View Details
Motor Starters - 206108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Solid State Overload/Relay - 34069402 - Radwell International
Specs
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09UA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details