Thomas & Betts Corporation OEM Parts - OEM Parts ( S ) - SF200-18-100 SF200-18-100

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092408-SF200-18-100 Color: Natural Length: 206 mm Mounting: SMD (SMT) Body Material: Nylon, Polyamide Height: 206 mm Material: Nylon Width: 2.4 mm Categories: OEM Parts( S ) Case / Package: 100 Alternative Parts (Cross-Reference): SF200-18-100SF200-18 -100.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Diameter: 50.8 mm Wire/Cable Color: Natural
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092408-SF200-18-100 Color: Natural Length: 206 mm Mounting: SMD (SMT) Body Material: Nylon, Polyamide Height: 206 mm Material: Nylon Width: 2.4 mm Categories: OEM Parts( S ) Case / Package: 100 Alternative Parts (Cross-Reference): SF200-18-100SF200-18 -100.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Diameter: 50.8 mm Wire/Cable Color: Natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SF200-18-100 - 1092408-SF200-18-100 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SF200-18-100
1092408-SF200-18-100
OEM Parts - OEM Parts ( S ) - SF200-18-100 1092408-SF200-18-100
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092408-SF200-18-100 Color: Natural Length: 206 mm Mounting: SMD (SMT) Body Material: Nylon, Polyamide Height: 206 mm Material: Nylon Width: 2.4 mm Categories: OEM Parts( S ) Case / Package: 100 Alternative Parts (Cross-Reference): SF200-18-100SF200-18 -100.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Diameter: 50.8 mm Wire/Cable Color: Natural

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092408-SF200-18-100
Color: Natural
Length: 206 mm
Mounting: SMD (SMT)
Body Material: Nylon, Polyamide
Height: 206 mm
Material: Nylon
Width: 2.4 mm
Categories: OEM Parts( S )
Case / Package: 100
Alternative Parts (Cross-Reference): SF200-18-100SF200-18-100.;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Diameter: 50.8 mm
Wire/Cable Color: Natural

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1092408-SF200-18-100
Product Name OEM Parts - OEM Parts ( S ) - SF200-18-100
Unlock Full Specs
to access all available technical data