ABB Inc. SL3 Surge Suppression Filter System Select-SL3 250

Description
Select®-SL3™ Series (Select-SL3 Series) suppression filter systems feature selenium-enhanced surge protection along with a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the Select-SL3 Series ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. Additionally, the ISM selenium-enhanced design delivers maximum performance and ensures a dramatically extended product life. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing Robust Filtering Advanced Remote Communications Capabilities Selenium + MOV + Capacitive Filtering Temporary Over Voltage + Transient Surge Protection Fully complies with UL96A, Master Label, for Lightning Protection Systems 20 Year Warranty
Datasheet
Description
Select®-SL3™ Series (Select-SL3 Series) suppression filter systems feature selenium-enhanced surge protection along with a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the Select-SL3 Series ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. Additionally, the ISM selenium-enhanced design delivers maximum performance and ensures a dramatically extended product life. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing Robust Filtering Advanced Remote Communications Capabilities Selenium + MOV + Capacitive Filtering Temporary Over Voltage + Transient Surge Protection Fully complies with UL96A, Master Label, for Lightning Protection Systems 20 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL3 Surge Suppression Filter System - Select-SL3 250 - ABB Inc.
Memphis, TN, United States
SL3 Surge Suppression Filter System
Select-SL3 250
SL3 Surge Suppression Filter System Select-SL3 250
Select®-SL3™ Series (Select-SL3 Series) suppression filter systems feature selenium-enhanced surge protection along with a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the Select-SL3 Series ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. Additionally, the ISM selenium-enhanced design delivers maximum performance and ensures a dramatically extended product life. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing Robust Filtering Advanced Remote Communications Capabilities Selenium + MOV + Capacitive Filtering Temporary Over Voltage + Transient Surge Protection Fully complies with UL96A, Master Label, for Lightning Protection Systems 20 Year Warranty

Select®-SL3™ Series (Select-SL3 Series) suppression filter systems feature selenium-enhanced surge protection along with a powerful failure-free ISM™ (Integrated Suppression Module).

Each MOV used in construction of the Select-SL3 Series ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. Additionally, the ISM selenium-enhanced design delivers maximum performance and ensures a dramatically extended product life.

  • Individual Thermally Fused and Protected MOVs
  • Surge-rated Copper Busing
  • Robust Filtering
  • Advanced Remote Communications Capabilities
  • Selenium + MOV + Capacitive Filtering
  • Temporary Over Voltage + Transient Surge Protection
  • Fully complies with UL96A, Master Label, for Lightning Protection Systems
  • 20 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Surge Protective Devices (SPDs)
Product Number Select-SL3 250
Product Name SL3 Surge Suppression Filter System
TVSS Signal Protection Single Phase; Three Phase
Mounting Wall/Panel
Connection Parallel
Standards ANSI; CE Marking; IEC; IEEE; UL
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Transient Protection Module - 300 W - LGDS300 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 300 watts
View Details