ABB AB 110V 14W DC-DC Converter IC SE014S110

Description
DC DC CONVERTER 110V 14W Product overview: SE014S110 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 14W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 110V, 14W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SE014S110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 110V 14W Product overview: SE014S110 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 14W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 110V, 14W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SE014S110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110V 14W DC-DC Converter IC - 132-SE014S110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 14W DC-DC Converter IC
132-SE014S110
110V 14W DC-DC Converter IC 132-SE014S110
DC DC CONVERTER 110V 14W Product overview: SE014S110 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 14W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 110V, 14W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SE014S110 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 110V 14W Product overview: SE014S110 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 14W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 110V, 14W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SE014S110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1221506-SE014S110 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1221506-SE014S110
Power Supplies - Board Mount - DC DC Converters 1221506-SE014S110
Win Source Part Number: 1221506-SE014S110 Category: Power Supplies - Board Mount>DC DC Converters Series: SE (14W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 80 Power (Watts): 14 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 130mA Voltage - Input (Min): 40V Voltage - Input (Max): 60V Voltage - Output 1: 110V Efficiency: 82% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 2.00" W x 0.50" H (50.8mm x 50.8mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1221506-SE014S110
Category: Power Supplies - Board Mount>DC DC Converters
Series: SE (14W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 80
Power (Watts): 14 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 130mA
Voltage - Input (Min): 40V
Voltage - Input (Max): 60V
Voltage - Output 1: 110V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 2.00" W x 0.50" H (50.8mm x 50.8mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SE014S110 1221506-SE014S110
Product Name 110V 14W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk DIP; Other; Bulk
Unlock Full Specs
to access all available technical data