ABB AB Bushing SDSX1-1/4

Description
BUSHING, QUICK DISCONNECT, 1-1/4 INCH BORE, 3-3/16 INCH FLANGE OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, QUICK DISCONNECT, 1-1/4 INCH BORE, 3-3/16 INCH FLANGE OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63964606 - Radwell International
Willingboro, NJ, United States
Bushing
63964606
Bushing 63964606
BUSHING, QUICK DISCONNECT, 1-1/4 INCH BORE, 3-3/16 INCH FLANGE OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

BUSHING, QUICK DISCONNECT, 1-1/4 INCH BORE, 3-3/16 INCH FLANGE OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63964606
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

GGB-CBM™ Thin-Walled Bimetallic Bearings - 11 GGB-CCM - GGB
Specs
Bushing Type Sleeve
Bearing Surface Graphite / Metal Alloy; Bronze Based; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3543 inch (9.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details