ABB Process Automation Division Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb SD415S

Description
MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb - 47AC9696 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb
47AC9696
Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb 47AC9696
MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC9696
Product Name Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb
Single Phase Power 20.1 HP
Unlock Full Specs
to access all available technical data

Similar Products

32A Manual Motor Starters - MMS-63H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12Y200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details