ABB Process Automation Division Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb SD215S

Description
MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb - 47AC9695 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb
47AC9695
Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb 47AC9695
MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC9695
Product Name Motor Starter, 3-Ph, 400V; Supply Voltage Min Abb
Single Phase Power 20.1 HP
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 20791819 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details
Motor Starters - 206130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details