The SCC-K Converter converts NO2 to NO for emission monitoring, using a catalytic carbon-molybdenum cartridge replaceable without tools. It operates with sample gas flow rates up to 150 l/h, achieving ≥95% conversion efficiency and a T90 response time of ≤10 s at 60 l/h. The thermal converter variant uses a quartz-glass reaction tube for high-temperature applications up to 680°C. It accepts sample gas pressures up to 200 kPa with a pressure drop ≤2 kPa at 90 l/h and includes a status signal contact rated at 24 V DC, 1 A. The unit is housed in a 19-inch, 3-height-unit steel cabinet, IP20 rated. Power options are 120 V AC or 240 V AC, consuming up to 575 VA. Operating ambient temperature is +10 to 50 °C. Gas paths use stainless steel 1.4571, PVDF, PTFE, PFA, and quartz glass. Certified to IEC 61010-1 and IEC 61010-2-010, and compliant with EN 61326-1.
The SCC-K Converter is used when NOX (sum of NO and NO2) is measured in emission monitoring systems. It converts NO2 to the component of interest NO (thus, representing NOX).
NO2/NO Converter
Additional version: Thermal converter with quartz-glass reaction tube
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SCC-K |
| Product Name | NO2/NO Converter |