ABB AB 3.3V 12W DC-DC Converter IC SC003A5F91-SRZ

Description
DC DC CONVERTER 3.3V 12W Product overview: SC003A5F91-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SC003A5F91-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 12W Product overview: SC003A5F91-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SC003A5F91-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 12W DC-DC Converter IC - 132-SC003A5F91-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 12W DC-DC Converter IC
132-SC003A5F91-SRZ
3.3V 12W DC-DC Converter IC 132-SC003A5F91-SRZ
DC DC CONVERTER 3.3V 12W Product overview: SC003A5F91-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SC003A5F91-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 12W Product overview: SC003A5F91-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SC003A5F91-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - SC003A5F91-SRZ - 893725-SC003A5F91-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SC003A5F91-SRZ
893725-SC003A5F91-SRZ
Power Supplies Board Mount DCDC Converters - SC003A5F91-SRZ 893725-SC003A5F91-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 893725-SC003A5F91-SR Z Series: SC003 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 3.5A 18V - 36V Input Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Other Part Number: 109100435, SC003A5F91SRZ, 555-1238-6, 555-1238-1, 555-1238-2

Manufacturer: ABB Embedded Power
Win Source Part Number: 893725-SC003A5F91-SRZ
Series: SC003
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 3.5A 18V - 36V Input
Package: Reel - TR
Package: 6-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Other Part Number: 109100435, SC003A5F91SRZ, 555-1238-6, 555-1238-1, 555-1238-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SC003A5F91-SRZ 893725-SC003A5F91-SRZ
Product Name 3.3V 12W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - SC003A5F91-SRZ
Package Type Other; Tape & Reel (TR) Other; 6-SMD Module
Unlock Full Specs
to access all available technical data