COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL,
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SB826-PB |
| Product Name | Standard Wall Plate |
| Type | Duplex Outlet Cover; Decorator |