ABB Inc. IEC Switch Disconnectors SACE Emax 2

Description
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Datasheet
Description
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Switch Disconnectors - SACE Emax 2 - ABB Inc.
Memphis, TN, United States
IEC Switch Disconnectors
SACE Emax 2
IEC Switch Disconnectors SACE Emax 2
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.

SACE Emax2

From circuit breaker to power manager

SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste.

The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage.

  • Efficiency and control
    Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar.
  • Connectivity
    Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections.
  • Performance
    Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper.
  • Ease of use and safety
    Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Supplier's Site
UL Switch Disconnectors - SACE Emax 2 - ABB Inc.
Memphis, TN, United States
UL Switch Disconnectors
SACE Emax 2
UL Switch Disconnectors SACE Emax 2
SACE Emax 2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.

SACE Emax 2

From circuit breaker to power manager

SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste.

The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage.

  • Efficiency and control
    Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar.
  • Connectivity
    Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections.
  • Performance
    Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper.
  • Ease of use and safety
    Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc. ABB Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number SACE Emax 2 SACE Emax 2
Product Name IEC Switch Disconnectors UL Switch Disconnectors
Power AC AC
Mounting Style Panel Panel
Current Rating 630 to 6300 amps 800 to 6000 amps
Operating Voltage 690 to 1150 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3J6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Motor Disconnect Switches - KEM316UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
2 suppliers
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Isolator Switches - 1369412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 2P; 3P; 3p + 2eb
View Details