ABB Inc. Power Circuit Breakers SACE Emax 2 UL

Description
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Datasheet
Description
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Circuit Breakers - SACE Emax 2 UL - ABB Inc.
Memphis, TN, United States
Power Circuit Breakers
SACE Emax 2 UL
Power Circuit Breakers SACE Emax 2 UL
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.

SACE Emax2

From circuit breaker to power manager

SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste.

The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage.

  • Efficiency and control
    Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar.
  • Connectivity
    Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections.
  • Performance
    Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper.
  • Ease of use and safety
    Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number SACE Emax 2 UL
Product Name Power Circuit Breakers
Rated AC Voltage 600 volts
Rated DC Voltage 600 volts
Rated Current 250 to 6000 amps
Rated Breaking Capacity 42000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2486200-2 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-3-2599-303-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 486-2873-ND - DigiKey
Specs
Rated Current 0.2000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details