ABB Inc. Power Circuit Breakers SACE Emax 2 IEC

Description
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Datasheet
Description
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Circuit Breakers - SACE Emax 2 IEC - ABB Inc.
Memphis, TN, United States
Power Circuit Breakers
SACE Emax 2 IEC
Power Circuit Breakers SACE Emax 2 IEC
SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar. Connectivity Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections. Performance Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.

SACE Emax2

From circuit breaker to power manager

SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in energy waste.

The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage.

  • Efficiency and control
    Exclusive load management to reduce power absorption up to 20% and reduce energy bills. Embedded multimeters with measurement to 0.5% Voltage, 1% Current and 2% Power, to monitor even from afar.
  • Connectivity
    Complete integration into smart grids, buildings and industrial plants is possible. Up to 30% time savings for wiring connections.
  • Performance
    Four sizes are available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper.
  • Ease of use and safety
    Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique alarm tracking and network analyzer for the best continuity of service.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number SACE Emax 2 IEC
Product Name Power Circuit Breakers
Rated AC Voltage 690 to 1150 volts
Rated DC Voltage 690 to 1150 volts
Rated Current 630 to 6300 amps
Rated Breaking Capacity 25000 to 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - T12-221S-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details