ABB AB Sleeving, Braided Expandable, 19.5Mm Id, Pet, 100Ft, Black; Sleeving / Tubing Type Abb Thomas & Betts S750PC-0

Description
SLEEVING, BRAIDED EXPANDABLE, 19.5MM ID, PET, 100FT, BLACK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.5mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BRAIDED EXPANDABLE, 19.5MM ID, PET, 100FT, BLACK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.5mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided Expandable, 19.5Mm Id, Pet, 100Ft, Black; Sleeving / Tubing Type Abb Thomas & Betts - 25H7755 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided Expandable, 19.5Mm Id, Pet, 100Ft, Black; Sleeving / Tubing Type Abb Thomas & Betts
25H7755
Sleeving, Braided Expandable, 19.5Mm Id, Pet, 100Ft, Black; Sleeving / Tubing Type Abb Thomas & Betts 25H7755
SLEEVING, BRAIDED EXPANDABLE, 19.5MM ID, PET, 100FT, BLACK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.5mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

SLEEVING, BRAIDED EXPANDABLE, 19.5MM ID, PET, 100FT, BLACK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.5mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25H7755
Product Name Sleeving, Braided Expandable, 19.5Mm Id, Pet, 100Ft, Black; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details