ABB Process Automation Division Load Break Switch, 3Pole, 415V, 40A; Contact Current Ac Max Abb S315KN-A

Description
LOAD BREAK SWITCH, 3POLE, 415V, 40A; Contact Current AC Max:40A; Contact Voltage AC Max:415V; No. of Poles:3 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3POLE, 415V, 40A; Contact Current AC Max:40A; Contact Voltage AC Max:415V; No. of Poles:3 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3Pole, 415V, 40A; Contact Current Ac Max Abb - 47AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3Pole, 415V, 40A; Contact Current Ac Max Abb
47AC9709
Load Break Switch, 3Pole, 415V, 40A; Contact Current Ac Max Abb 47AC9709
LOAD BREAK SWITCH, 3POLE, 415V, 40A; Contact Current AC Max:40A; Contact Voltage AC Max:415V; No. of Poles:3 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

LOAD BREAK SWITCH, 3POLE, 415V, 40A; Contact Current AC Max:40A; Contact Voltage AC Max:415V; No. of Poles:3 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC9709
Product Name Load Break Switch, 3Pole, 415V, 40A; Contact Current Ac Max Abb
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug socket with cable - SIM-M12-8GD-20-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details