Thomas & Betts Corporation Telephone Jacks S26TELTV-WCC14

Description
DECORATOR TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR; APPLICA
Datasheet
Description
DECORATOR TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR; APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TELTV-WCC14 - Thomas & Betts Corporation
Memphis, TN, USA
Telephone Jacks
S26TELTV-WCC14
Telephone Jacks S26TELTV-WCC14
DECORATOR TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR; APPLICA

DECORATOR TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR; APPLICA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number S26TELTV-WCC14
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7927D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details